TDK Corporation SMD 3.3UH 2.6A 52MOHM Inductor and Choke CLF5030NIT-3R3N-D

Description
FIXED IND 3.3UH 2.6A 52MOHM SMD Product overview: CLF5030NIT-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.6A, 52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.6A, 52MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-3R3N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.6A 52MOHM SMD Product overview: CLF5030NIT-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.6A, 52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.6A, 52MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-3R3N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2.6A 52MOHM Inductor and Choke - 71-CLF5030NIT-3R3N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.6A 52MOHM Inductor and Choke
71-CLF5030NIT-3R3N-D
SMD 3.3UH 2.6A 52MOHM Inductor and Choke 71-CLF5030NIT-3R3N-D
FIXED IND 3.3UH 2.6A 52MOHM SMD Product overview: CLF5030NIT-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.6A, 52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.6A, 52MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-3R3N-D can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.6A 52MOHM SMD Product overview: CLF5030NIT-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.6A, 52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.6A, 52MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-3R3N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174696-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174696-2-ND
Fixed Inductors 445-174696-2-ND
3.3µH Shielded Wirewound Inductor 2.6A 52mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.6A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174696-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174696-6-ND
Fixed Inductors 445-174696-6-ND
3.3µH Shielded Wirewound Inductor 2.6A 52mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.6A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174696-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174696-1-ND
Fixed Inductors 445-174696-1-ND
3.3µH Shielded Wirewound Inductor 2.6A 52mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.6A 52mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327806-CLF5030NIT-3R3N-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327806-CLF5030NIT-3R3N-D
Inductors, Coils, Chokes - Fixed Inductors 1327806-CLF5030NIT-3R3N-D
Manufacturer: TDK Corporation Win Source Part Number: 1327806-CLF5030NIT-3 R3N-D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -55°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174696-6,445-174 696-1,445-174696-2 Current - Saturation (Isat): 2.7A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327806-CLF5030NIT-3R3N-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174696-6,445-174696-1,445-174696-2
Current - Saturation (Isat): 2.7A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - CLF5030NIT-3R3N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF5030NIT-3R3N-D
Fixed Inductors CLF5030NIT-3R3N-D
FIXED IND 3.3UH 2.6A 52MOHM SMD

FIXED IND 3.3UH 2.6A 52MOHM SMD

Supplier's Site Datasheet
Inductor, 3.3Uh, 2.6A, 30%, Shielded; Inductance Tdk - 01AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 2.6A, 30%, Shielded; Inductance Tdk
01AC4827
Inductor, 3.3Uh, 2.6A, 30%, Shielded; Inductance Tdk 01AC4827
INDUCTOR, 3.3UH, 2.6A, 30%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 2.6A, 30%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF5030NIT-3R3N-D 445-174696-2-ND 1327806-CLF5030NIT-3R3N-D CLF5030NIT-3R3N-D 01AC4827
Product Name SMD 3.3UH 2.6A 52MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 3.3Uh, 2.6A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers