FIXED IND 330UH 200MA 4.08OHM SM Product overview: CLF5030NIT-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 200MA, 4.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 200MA, 4.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-331M-D
Manufacturer: TDK Corporation
Win Source Part Number: 1327820-CLF5030NIT-3
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Inductance: 330 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 4.08Ohm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174708-2,445-174
Current - Saturation (Isat): 290mA
RoHS Status: ROHS3 Compliant
330µH Shielded Wirewound Inductor 200mA 4.08Ohm Max Nonstandard
330µH Shielded Wirewound Inductor 200mA 4.08Ohm Max Nonstandard
330µH Shielded Wirewound Inductor 200mA 4.08Ohm Max Nonstandard
INDUCTOR, 330UH, 0.2A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF5030NIT-331M-D | 1327820-CLF5030NIT-331M-D | 445-174708-1-ND | 01AC4829 |
| Product Name | 330UH 200MA 4.08OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 330Uh, 0.2A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 330 microH | 330 microH | 330 microH |