2.2µH Shielded Wirewound Inductor 3.1A 39mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.1A 39mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.1A 39mOhm Max Nonstandard
FIXED IND 2.2UH 3.1A 39MOHM SMD Product overview: CLF5030NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.1A, 39MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.1A, 39MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-2R2N-D
Manufacturer: TDK Corporation
Win Source Part Number: 866820-CLF5030NIT-2R
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 39mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174695-6, 445-174695-2, 445-174695-1
FIXED IND 2.2UH 3.1A 39MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174695-2-ND | 71-CLF5030NIT-2R2N-D | 866820-CLF5030NIT-2R2N-D | CLF5030NIT-2R2N-D |
| Product Name | Fixed Inductors | SMD 2.2UH 3.1A 39MOHM Inductor and Choke | Fixed Inductors - CLF5030NIT-2R2N-D | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |