Win Source Part Number: 1354230-CLF5030NIT-1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF-NI-D
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 400 mA
Current - Saturation (Isat): 560mA
Shielding: Shielded
DC Resistance (DCR): 1.056Ohm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 100UH 400MA 1.056 OHM Product overview: CLF5030NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 1.056 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 1.056 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-101M-D
100µH Shielded Wirewound Inductor 400mA 1.056Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 400mA 1.056Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 400mA 1.056Ohm Max Nonstandard
INDUCTOR, 100UH, 0.4A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1354230-CLF5030NIT-101M-D | 71-CLF5030NIT-101M-D | 445-174705-1-ND | 01AC4821 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 100UH 400MA 1.056 OHM Inductor and Choke | Fixed Inductors | Inductor, 100Uh, 0.4A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |