6.8µH Shielded Wirewound Inductor 7.3A 13mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 7.3A 13mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 7.3A 13mOhm Max Nonstandard
INDUCTOR, 6.8UH, 8.5A, 30%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
7.3A 6.8uH ±30% 7.3A - Power Inductors ROHS
FIXED IND 6.8UH 7.3A 13MOHM SMD
| DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-174732-1-ND | 01AC4816 | CLF12577NIT-6R8N-D | CLF12577NIT-6R8N-D |
| Product Name | Fixed Inductors | Inductor, 6.8Uh, 8.5A, 30%, Shielded; Inductance Tdk | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |