TDK Corporation Fixed Inductors CLF12577NIT-4R7N-D

Description
4.7µH Shielded Wirewound Inductor 9A 11.31mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 9A 11.31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174731-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174731-2-ND
Fixed Inductors 445-174731-2-ND
4.7µH Shielded Wirewound Inductor 9A 11.31mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 9A 11.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF12577NIT-4R7N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF12577NIT-4R7N-D
Fixed Inductors CLF12577NIT-4R7N-D
FIXED IND 4.7UH 9A 11.31MOHM SMD

FIXED IND 4.7UH 9A 11.31MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174731-2-ND CLF12577NIT-4R7N-D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 71-0302CS-34NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers