3.3µH Shielded Wirewound Inductor 9.5A 10.01mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 9.5A 10.01mOhm Max Nonstandard
INDUCTOR, 3.3UH, 9.5A, 30%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174730-1-ND | 01AC4810 |
| Product Name | Fixed Inductors | Inductor, 3.3Uh, 9.5A, 30%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |