330µH Shielded Wirewound Inductor 1.2A 492mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1.2A 492mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 915529-CLF12577NIT-3
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 492mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174742-1, 445-174742-2, 445-174742-6
FIXED IND 330UH 1.2A 492MOHM SMD Product overview: CLF12577NIT-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.2A, 492MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.2A, 492MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-331M-
INDUCTOR, 330UH, 1.25A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174742-1-ND | 915529-CLF12577NIT-331M-D | 71-CLF12577NIT-331M-D | 01AC4812 |
| Product Name | Fixed Inductors | Fixed Inductors - CLF12577NIT-331M-D | SMD 330UH 1.2A 492MOHM Inductor and Choke | Inductor, 330Uh, 1.25A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |