TDK Corporation SMD 33UH 3.6A 62.4MOHM Inductor and Choke CLF12577NIT-330M-D

Description
FIXED IND 33UH 3.6A 62.4MOHM SMD Product overview: CLF12577NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.6A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.6A, 62.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-330M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 3.6A 62.4MOHM SMD Product overview: CLF12577NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.6A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.6A, 62.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-330M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 3.6A 62.4MOHM Inductor and Choke - 71-CLF12577NIT-330M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.6A 62.4MOHM Inductor and Choke
71-CLF12577NIT-330M-D
SMD 33UH 3.6A 62.4MOHM Inductor and Choke 71-CLF12577NIT-330M-D
FIXED IND 33UH 3.6A 62.4MOHM SMD Product overview: CLF12577NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.6A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.6A, 62.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-330M- D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.6A 62.4MOHM SMD Product overview: CLF12577NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.6A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.6A, 62.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-330M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381796-CLF12577NIT-330M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381796-CLF12577NIT-330M-D
Inductors, Coils, Chokes - Fixed Inductors 1381796-CLF12577NIT-330M-D
Win Source Part Number: 1381796-CLF12577NIT- 330M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm) Inductance: 33 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 62.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 3.65A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381796-CLF12577NIT-330M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm)
Inductance: 33 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 62.4mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Product Status: Last Time Buy
Current - Saturation (Isat): 3.65A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 445-174736-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174736-2-ND
Fixed Inductors 445-174736-2-ND
33µH Shielded Wirewound Inductor 3.6A 62.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.6A 62.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174736-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174736-6-ND
Fixed Inductors 445-174736-6-ND
33µH Shielded Wirewound Inductor 3.6A 62.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.6A 62.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174736-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174736-1-ND
Fixed Inductors 445-174736-1-ND
33µH Shielded Wirewound Inductor 3.6A 62.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.6A 62.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 3.6A, 20%, Shielded; Inductance Tdk - 01AC4811 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 3.6A, 20%, Shielded; Inductance Tdk
01AC4811
Inductor, 33Uh, 3.6A, 20%, Shielded; Inductance Tdk 01AC4811
INDUCTOR, 33UH, 3.6A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.65A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 33UH, 3.6A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.65A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF12577NIT-330M-D 1381796-CLF12577NIT-330M-D 445-174736-2-ND 01AC4811
Product Name SMD 33UH 3.6A 62.4MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 33Uh, 3.6A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details