220µH Shielded Wirewound Inductor 1.55A 336mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1.55A 336mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1.55A 336mOhm Max Nonstandard
FIXED IND 220UH 1.55A 336MOHM SM Product overview: CLF12577NIT-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1.55A, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1.55A, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-221M-
Manufacturer: TDK Corporation
Win Source Part Number: 730347-CLF12577NIT-2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.55A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 336mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm)
Current Rating (Amps): 1.6A
Inductance Frequency - Test: 100kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174741-2-ND | 71-CLF12577NIT-221M-D | 730347-CLF12577NIT-221M-D |
| Product Name | Fixed Inductors | 220UH 1.55A 336MOHM Inductor and Choke | Fixed Inductors - CLF12577NIT-221M-D |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |