TDK Corporation Fixed Inductors CLF12577NIT-1R5N-D

Description
1.5µH Shielded Wirewound Inductor 10.5A 7.15mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 10.5A 7.15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174728-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174728-2-ND
Fixed Inductors 445-174728-2-ND
1.5µH Shielded Wirewound Inductor 10.5A 7.15mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 7.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174728-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174728-1-ND
Fixed Inductors 445-174728-1-ND
1.5µH Shielded Wirewound Inductor 10.5A 7.15mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 7.15mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 10.5A, 30%, Shielded; Inductance Tdk - 01AC4802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 10.5A, 30%, Shielded; Inductance Tdk
01AC4802
Inductor, 1.5Uh, 10.5A, 30%, Shielded; Inductance Tdk 01AC4802
INDUCTOR, 1.5UH, 10.5A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

INDUCTOR, 1.5UH, 10.5A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174728-2-ND 01AC4802
Product Name Fixed Inductors Inductor, 1.5Uh, 10.5A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details