TDK Corporation Fixed Inductors CLF12577NIT-151M-D

Description
150µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174740-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174740-2-ND
Fixed Inductors 445-174740-2-ND
150µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174740-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174740-1-ND
Fixed Inductors 445-174740-1-ND
150µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, 2.1A, 20%, Shielded; Inductance Tdk - 01AC4806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 2.1A, 20%, Shielded; Inductance Tdk
01AC4806
Inductor, 150Uh, 2.1A, 20%, Shielded; Inductance Tdk 01AC4806
INDUCTOR, 150UH, 2.1A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

INDUCTOR, 150UH, 2.1A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174740-2-ND 01AC4806
Product Name Fixed Inductors Inductor, 150Uh, 2.1A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details