FIXED IND 6.8UH 4.7A 19.5MOHM SM Product overview: CLF12555T-6R8N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 4.7A, 19.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 4.7A, 19.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-6R8N-CA
6.8µH Shielded Wirewound Inductor 4.7A 19.5mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 771578-CLF12555T-6R8
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 4.7A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 8A
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 19.5 mOhm Max
Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm)
Height - Seated (Maximum): 0.230" (5.85mm)
Alternative Parts (Cross-Reference): GSRH124-6R8N; SWRH1207B-6R8NT; SWRH1204B-6R8NT; CDRH127/LD-7R4NC;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF12555T-6R8N-CA | 445-173896-2-ND | 771578-CLF12555T-6R8N-CA |
| Product Name | 6.8UH 4.7A 19.5MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF12555T-6R8N-CA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |