TDK-Lambda Americas Inc., High Power Division SMD 47UH 1.8A 120 MOHM Inductor and Choke CLF12555T-470M-D

Description
FIXED IND 47UH 1.8A 120 MOHM SMD Product overview: CLF12555T-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-470M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.8A 120 MOHM SMD Product overview: CLF12555T-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-470M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.8A 120 MOHM Inductor and Choke - 71-CLF12555T-470M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.8A 120 MOHM Inductor and Choke
71-CLF12555T-470M-D
SMD 47UH 1.8A 120 MOHM Inductor and Choke 71-CLF12555T-470M-D
FIXED IND 47UH 1.8A 120 MOHM SMD Product overview: CLF12555T-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-470M-D can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.8A 120 MOHM SMD Product overview: CLF12555T-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-470M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15164-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15164-1-ND
Fixed Inductors 445-15164-1-ND
47µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15164-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15164-2-ND
Fixed Inductors 445-15164-2-ND
47µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 47 H, 20%, Shielded, 0.1 Ohm, 1.8 A Rohs Compliant Tdk - 17X1746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 47 H, 20%, Shielded, 0.1 Ohm, 1.8 A Rohs Compliant Tdk
17X1746
Surface Mount Power Inductor, Clf Series, 47 H, 20%, Shielded, 0.1 Ohm, 1.8 A Rohs Compliant Tdk 17X1746
Surface Mount Power Inductor, CLF Series, 47 H, 20%, Shielded, 0.1 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 47 H, 20%, Shielded, 0.1 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF12555T-470M-D 445-15164-1-ND 17X1746
Product Name SMD 47UH 1.8A 120 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Clf Series, 47 H, 20%, Shielded, 0.1 Ohm, 1.8 A Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 0402DF-102XJRW - 904501-0402DF-102XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
View Details
3 suppliers
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details