TDK Corporation Fixed Inductors - CLF12555T-331M CLF12555T-331M

Description
Manufacturer: TDK Corporation Win Source Part Number: 915526-CLF12555T-331 M Series: CLF Operating Temperature Range: -40°C ~ 125°C Features: 330 µH Shielded Wirewound Inductor 700 mA 672mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9625-1, 445-9625-2, CLF12555T331M, 445-9625-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 915526-CLF12555T-331 M Series: CLF Operating Temperature Range: -40°C ~ 125°C Features: 330 µH Shielded Wirewound Inductor 700 mA 672mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9625-1, 445-9625-2, CLF12555T331M, 445-9625-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF12555T-331M
915526-CLF12555T-331M
Fixed Inductors - CLF12555T-331M 915526-CLF12555T-331M
Manufacturer: TDK Corporation Win Source Part Number: 915526-CLF12555T-331 M Series: CLF Operating Temperature Range: -40°C ~ 125°C Features: 330 µH Shielded Wirewound Inductor 700 mA 672mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9625-1, 445-9625-2, CLF12555T331M, 445-9625-6

Manufacturer: TDK Corporation
Win Source Part Number: 915526-CLF12555T-331M
Series: CLF
Operating Temperature Range: -40°C ~ 125°C
Features: 330 µH Shielded Wirewound Inductor 700 mA 672mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9625-1, 445-9625-2, CLF12555T331M, 445-9625-6

Buy Now Datasheet
Fixed Inductors - 445-9625-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9625-2-ND
Fixed Inductors 445-9625-2-ND
330µH Shielded Wirewound Inductor 700mA 672mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 700mA 672mOhm Max Nonstandard

Buy Now Datasheet
330UH 700MA 672MOHM Inductor and Choke - 71-CLF12555T-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 700MA 672MOHM Inductor and Choke
71-CLF12555T-331M
330UH 700MA 672MOHM Inductor and Choke 71-CLF12555T-331M
FIXED IND 330UH 700MA 672MOHM SM Product overview: CLF12555T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 672MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 700MA 672MOHM SM Product overview: CLF12555T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 672MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915526-CLF12555T-331M 445-9625-2-ND 71-CLF12555T-331M
Product Name Fixed Inductors - CLF12555T-331M Fixed Inductors 330UH 700MA 672MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details