Win Source Part Number: 1378158-CLF12555T-33
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF-H
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Max): 0.217" (5.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 µH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 1.2A
Shielding: Shielded
DC Resistance (DCR): 560mOhm
Inductance Frequency - Test: 100 kHz
FIXED IND 330UH 700MA 560MOHM SM Product overview: CLF12555T-331M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-331M-H can be used for catalog matching and distributor lookup.
330µH Shielded Wirewound Inductor 700mA 560mOhm Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1378158-CLF12555T-331M-H | 71-CLF12555T-331M-H | 445-15152-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 330UH 700MA 560MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |