TDK Corporation Fixed Inductors CLF12555T-330M

Description
33µH Shielded Wirewound Inductor 2.2A 80.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.2A 80.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9619-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9619-2-ND
Fixed Inductors 445-9619-2-ND
33µH Shielded Wirewound Inductor 2.2A 80.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 80.4mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329599-CLF12555T-330M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329599-CLF12555T-330M
Inductors, Coils, Chokes - Fixed Inductors 1329599-CLF12555T-330M
Manufacturer: TDK Corporation Win Source Part Number: 1329599-CLF12555T-33 0M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Inductance: 33 µH Height - Seated (Max): 0.230" (5.85mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 80.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CLF12555T330M,445-96 19-6,445-9619-1,445- 9619-2 Product Status: Obsolete Current - Saturation (Isat): 4A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1329599-CLF12555T-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm)
Inductance: 33 µH
Height - Seated (Max): 0.230" (5.85mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 80.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CLF12555T330M,445-9619-6,445-9619-1,445-9619-2
Product Status: Obsolete
Current - Saturation (Isat): 4A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 33UH 2.2A 80.4MOHM Inductor and Choke - 71-CLF12555T-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.2A 80.4MOHM Inductor and Choke
71-CLF12555T-330M
SMD 33UH 2.2A 80.4MOHM Inductor and Choke 71-CLF12555T-330M
FIXED IND 33UH 2.2A 80.4MOHM SMD Product overview: CLF12555T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 80.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 80.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.2A 80.4MOHM SMD Product overview: CLF12555T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 80.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 80.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9619-2-ND 1329599-CLF12555T-330M 71-CLF12555T-330M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 2.2A 80.4MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers