TDK Corporation Fixed Inductors CLF12555T-2R2N-D

Description
2.2µH Shielded Wirewound Inductor 6.1A 8.8mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 6.1A 8.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15156-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15156-2-ND
Fixed Inductors 445-15156-2-ND
2.2µH Shielded Wirewound Inductor 6.1A 8.8mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 6.1A 8.8mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 8800 Ohm, 6.1 A Rohs Compliant Tdk - 17X1732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 8800 Ohm, 6.1 A Rohs Compliant Tdk
17X1732
Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 8800 Ohm, 6.1 A Rohs Compliant Tdk 17X1732
Surface Mount Power Inductor, CLF Series, 2.2 H, 30%, Shielded, 8800 ohm, 6.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 2.2 H, 30%, Shielded, 8800 ohm, 6.1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15156-2-ND 17X1732
Product Name Fixed Inductors Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 8800 Ohm, 6.1 A Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details