TDK U.S.A. Corporation Fixed Inductors CLF12555T-2R2N-CA

Description
2.2µH Shielded Wirewound Inductor 6.1A 11.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 6.1A 11.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173888-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173888-2-ND
Fixed Inductors 445-173888-2-ND
2.2µH Shielded Wirewound Inductor 6.1A 11.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.1A 11.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF12555T-2R2N-CA
846617-CLF12555T-2R2N-CA
Fixed Inductors - CLF12555T-2R2N-CA 846617-CLF12555T-2R2N-CA
Manufacturer: TDK Corporation Win Source Part Number: 846617-CLF12555T-2R2 N-CA Series: CLF-CA Features: 2.2 µH Inductor 6.1 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-173888-6, CLF12555T-2R2N-CA-ND , 445-173888-2, 445-173888-1

Manufacturer: TDK Corporation
Win Source Part Number: 846617-CLF12555T-2R2N-CA
Series: CLF-CA
Features: 2.2 µH Inductor 6.1 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-173888-6, CLF12555T-2R2N-CA-ND, 445-173888-2, 445-173888-1

Buy Now Datasheet
2.2UH 6.1A 11.4MOHM Inductor and Choke - 71-CLF12555T-2R2N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 6.1A 11.4MOHM Inductor and Choke
71-CLF12555T-2R2N-CA
2.2UH 6.1A 11.4MOHM Inductor and Choke 71-CLF12555T-2R2N-CA
FIXED IND 2.2UH 6.1A 11.4MOHM SM Product overview: CLF12555T-2R2N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.1A, 11.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.1A, 11.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-2R2N-CA can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.1A 11.4MOHM SM Product overview: CLF12555T-2R2N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.1A, 11.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.1A, 11.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-2R2N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173888-2-ND 846617-CLF12555T-2R2N-CA 71-CLF12555T-2R2N-CA
Product Name Fixed Inductors Fixed Inductors - CLF12555T-2R2N-CA 2.2UH 6.1A 11.4MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C4R7M-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details