TDK U.S.A. Corporation Fixed Inductors - CLF12555T-1R5N-CA CLF12555T-1R5N-CA

Description
Manufacturer: TDK Corporation Win Source Part Number: 771575-CLF12555T-1R5 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 6.7A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 16.4A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.5 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): CDRH104RNP-1R5NB; ML612PNB142NLN; ML612PNB142NLZ; MSS1246T-152MLC; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 771575-CLF12555T-1R5 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 6.7A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 16.4A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.5 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): CDRH104RNP-1R5NB; ML612PNB142NLN; ML612PNB142NLZ; MSS1246T-152MLC; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF12555T-1R5N-CA
771575-CLF12555T-1R5N-CA
Fixed Inductors - CLF12555T-1R5N-CA 771575-CLF12555T-1R5N-CA
Manufacturer: TDK Corporation Win Source Part Number: 771575-CLF12555T-1R5 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 6.7A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 16.4A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.5 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): CDRH104RNP-1R5NB; ML612PNB142NLN; ML612PNB142NLZ; MSS1246T-152MLC; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771575-CLF12555T-1R5N-CA
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 6.7A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 16.4A
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.5 mOhm Max
Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm)
Height - Seated (Maximum): 0.230" (5.85mm)
Alternative Parts (Cross-Reference): CDRH104RNP-1R5NB; ML612PNB142NLN; ML612PNB142NLZ; MSS1246T-152MLC;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1.5UH 6.7A 9.5MOHM Inductor and Choke - 71-CLF12555T-1R5N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6.7A 9.5MOHM Inductor and Choke
71-CLF12555T-1R5N-CA
SMD 1.5UH 6.7A 9.5MOHM Inductor and Choke 71-CLF12555T-1R5N-CA
FIXED IND 1.5UH 6.7A 9.5MOHM SMD Product overview: CLF12555T-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.7A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.7A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-1R5N-CA can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6.7A 9.5MOHM SMD Product overview: CLF12555T-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.7A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.7A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-1R5N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173885-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173885-2-ND
Fixed Inductors 445-173885-2-ND
1.5µH Shielded Wirewound Inductor 6.7A 9.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6.7A 9.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771575-CLF12555T-1R5N-CA 71-CLF12555T-1R5N-CA 445-173885-2-ND
Product Name Fixed Inductors - CLF12555T-1R5N-CA SMD 1.5UH 6.7A 9.5MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers