TDK U.S.A. Corporation Fixed Inductors - CLF12555T-1R0N-CA CLF12555T-1R0N-CA

Description
Manufacturer: TDK Corporation Win Source Part Number: 771574-CLF12555T-1R0 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 7.3A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 20A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.3 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): ML566PNB102MLH; ML566PNB102MLZ; MSS1246-102MSD; MSS1246-102MSB; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 771574-CLF12555T-1R0 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 7.3A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 20A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.3 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): ML566PNB102MLH; ML566PNB102MLZ; MSS1246-102MSD; MSS1246-102MSB; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF12555T-1R0N-CA
771574-CLF12555T-1R0N-CA
Fixed Inductors - CLF12555T-1R0N-CA 771574-CLF12555T-1R0N-CA
Manufacturer: TDK Corporation Win Source Part Number: 771574-CLF12555T-1R0 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 7.3A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 20A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.3 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): ML566PNB102MLH; ML566PNB102MLZ; MSS1246-102MSD; MSS1246-102MSB; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771574-CLF12555T-1R0N-CA
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 7.3A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 20A
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.3 mOhm Max
Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm)
Height - Seated (Maximum): 0.230" (5.85mm)
Alternative Parts (Cross-Reference): ML566PNB102MLH; ML566PNB102MLZ; MSS1246-102MSD; MSS1246-102MSB;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1UH 7.3A 8.3 MOHM Inductor and Choke - 71-CLF12555T-1R0N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 7.3A 8.3 MOHM Inductor and Choke
71-CLF12555T-1R0N-CA
SMD 1UH 7.3A 8.3 MOHM Inductor and Choke 71-CLF12555T-1R0N-CA
FIXED IND 1UH 7.3A 8.3 MOHM SMD Product overview: CLF12555T-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.3A, 8.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.3A, 8.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-1R0N-CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 7.3A 8.3 MOHM SMD Product overview: CLF12555T-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.3A, 8.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.3A, 8.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-1R0N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173884-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173884-2-ND
Fixed Inductors 445-173884-2-ND
1µH Shielded Wirewound Inductor 7.3A 8.3mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.3A 8.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771574-CLF12555T-1R0N-CA 71-CLF12555T-1R0N-CA 445-173884-2-ND
Product Name Fixed Inductors - CLF12555T-1R0N-CA SMD 1UH 7.3A 8.3 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers