TDK U.S.A. Corporation Fixed Inductors CLF12555T-150M

Description
15µH Shielded Wirewound Inductor 3.2A 37.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.2A 37.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9617-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9617-2-ND
Fixed Inductors 445-9617-2-ND
15µH Shielded Wirewound Inductor 3.2A 37.2mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.2A 37.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF12555T-150M
915523-CLF12555T-150M
Fixed Inductors - CLF12555T-150M 915523-CLF12555T-150M
Manufacturer: TDK Corporation Win Source Part Number: 915523-CLF12555T-150 M Series: CLF Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 3.2 A 37.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CLF12555T150M, 445-9617-1, 445-9617-6, 445-9617-2

Manufacturer: TDK Corporation
Win Source Part Number: 915523-CLF12555T-150M
Series: CLF
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Shielded Wirewound Inductor 3.2 A 37.2mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CLF12555T150M, 445-9617-1, 445-9617-6, 445-9617-2

Buy Now Datasheet
SMD 15UH 3.2A 37.2MOHM Inductor and Choke - 71-CLF12555T-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.2A 37.2MOHM Inductor and Choke
71-CLF12555T-150M
SMD 15UH 3.2A 37.2MOHM Inductor and Choke 71-CLF12555T-150M
FIXED IND 15UH 3.2A 37.2MOHM SMD Product overview: CLF12555T-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.2A, 37.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.2A, 37.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.2A 37.2MOHM SMD Product overview: CLF12555T-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.2A, 37.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.2A, 37.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9617-2-ND 915523-CLF12555T-150M 71-CLF12555T-150M
Product Name Fixed Inductors Fixed Inductors - CLF12555T-150M SMD 15UH 3.2A 37.2MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers