TDK-Lambda Americas Inc., High Power Division SMD 100UH 1.3A 228MOHM Inductor and Choke CLF12555T-101M-D

Description
FIXED IND 100UH 1.3A 228MOHM SMD Product overview: CLF12555T-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-101M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.3A 228MOHM SMD Product overview: CLF12555T-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-101M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1.3A 228MOHM Inductor and Choke - 71-CLF12555T-101M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.3A 228MOHM Inductor and Choke
71-CLF12555T-101M-D
SMD 100UH 1.3A 228MOHM Inductor and Choke 71-CLF12555T-101M-D
FIXED IND 100UH 1.3A 228MOHM SMD Product overview: CLF12555T-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-101M-D can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.3A 228MOHM SMD Product overview: CLF12555T-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-101M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15166-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15166-1-ND
Fixed Inductors 445-15166-1-ND
100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15166-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15166-6-ND
Fixed Inductors 445-15166-6-ND
100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15166-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15166-2-ND
Fixed Inductors 445-15166-2-ND
100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1009773-CLF12555T-101M-D
Inductors, Coils, Chokes - Fixed Inductors 1009773-CLF12555T-101M-D
Win Source Part Number: 1009773-CLF12555T-10 1M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.230" (5.85mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 228mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-15166-6,445-1516 6-1,445-15166-2 Current - Saturation (Isat): 2.1A

Win Source Part Number: 1009773-CLF12555T-101M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.230" (5.85mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 228mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-15166-6,445-15166-1,445-15166-2
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 100 H, 20%, Shielded, 0.19 Ohm, 1.3 A Rohs Compliant Tdk - 17X1726 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 100 H, 20%, Shielded, 0.19 Ohm, 1.3 A Rohs Compliant Tdk
17X1726
Surface Mount Power Inductor, Clf Series, 100 H, 20%, Shielded, 0.19 Ohm, 1.3 A Rohs Compliant Tdk 17X1726
Surface Mount Power Inductor, CLF Series, 100 H, 20%, Shielded, 0.19 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 100 H, 20%, Shielded, 0.19 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF12555T-101M-D 445-15166-1-ND 1009773-CLF12555T-101M-D 17X1726
Product Name SMD 100UH 1.3A 228MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Clf Series, 100 H, 20%, Shielded, 0.19 Ohm, 1.3 A Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers