TDK U.S.A. Corporation Fixed Inductors CLF12555T-101M-CA

Description
100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173881-2-ND
Fixed Inductors 445-173881-2-ND
100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 228mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173881-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details