FIXED IND 6.8UH 4.25A 16.9 MOHM Product overview: CLF10060NIT-6R8N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 4.25A, 16.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 4.25A, 16.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-6R8N-
Manufacturer: TDK Corporation
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: Nonstandard
Operating Temperature: -55°C ~ 150°C
Size / Dimension: 0.398" L x 0.394" W (10.10mm x 10.00mm)
Height - Seated (Max): 0.248" (6.30mm)
DC Resistance (DCR): 16.9mOhm Max
6.8µH Shielded Wirewound Inductor 4.25A 16.9mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 4.25A 16.9mOhm Max Nonstandard
INDUCTOR, 6.8UH, 6.6A, 30%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):6.6A; Inductor Construction:Shielde
FIXED IND 6.8UH 4.25A 16.9 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF10060NIT-6R8N-D | 445-174715-1-ND | 01AC4799 | CLF10060NIT-6R8N-D | |
| Product Name | 6.8UH 4.25A 16.9 MOHM Inductor and Choke | Inductors, Coils, Chokes -Fixed Inductors | Fixed Inductors | Inductor, 6.8Uh, 6.6A, 30%, Shielded; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH |