TDK Corporation Fixed Inductors CLF10060NIT-471M-D

Description
470µH Shielded Wirewound Inductor 600mA 720mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 600mA 720mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174726-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174726-2-ND
Fixed Inductors 445-174726-2-ND
470µH Shielded Wirewound Inductor 600mA 720mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 600mA 720mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174726-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174726-1-ND
Fixed Inductors 445-174726-1-ND
470µH Shielded Wirewound Inductor 600mA 720mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 600mA 720mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, 0.9A, 20%, Shielded; Inductance Tdk - 01AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 0.9A, 20%, Shielded; Inductance Tdk
01AC4798
Inductor, 470Uh, 0.9A, 20%, Shielded; Inductance Tdk 01AC4798
INDUCTOR, 470UH, 0.9A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):600mA; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470UH, 0.9A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):600mA; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF10060NIT-471M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10060NIT-471M-D
Fixed Inductors CLF10060NIT-471M-D
FIXED IND 470UH 600MA 720MOHM SM

FIXED IND 470UH 600MA 720MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174726-2-ND 01AC4798 CLF10060NIT-471M-D
Product Name Fixed Inductors Inductor, 470Uh, 0.9A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details