TDK Corporation Fixed Inductors - CLF10060NIT-3R3N-D CLF10060NIT-3R3N-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 915521-CLF10060NIT-3 R3N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 11.05mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174713-1, 445-174713-2, 445-174713-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 915521-CLF10060NIT-3 R3N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 11.05mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174713-1, 445-174713-2, 445-174713-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF10060NIT-3R3N-D
915521-CLF10060NIT-3R3N-D
Fixed Inductors - CLF10060NIT-3R3N-D 915521-CLF10060NIT-3R3N-D
Manufacturer: TDK Corporation Win Source Part Number: 915521-CLF10060NIT-3 R3N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 11.05mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174713-1, 445-174713-2, 445-174713-6

Manufacturer: TDK Corporation
Win Source Part Number: 915521-CLF10060NIT-3R3N-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 11.05mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174713-1, 445-174713-2, 445-174713-6

Buy Now
Fixed Inductors - 445-174713-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174713-6-ND
Fixed Inductors 445-174713-6-ND
3.3µH Shielded Wirewound Inductor 5.8A 11.05mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.8A 11.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174713-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174713-1-ND
Fixed Inductors 445-174713-1-ND
3.3µH Shielded Wirewound Inductor 5.8A 11.05mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.8A 11.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174713-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174713-2-ND
Fixed Inductors 445-174713-2-ND
3.3µH Shielded Wirewound Inductor 5.8A 11.05mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.8A 11.05mOhm Max Nonstandard

Buy Now Datasheet
3.3UH 5.8A 11.05 MOHM Inductor and Choke - 71-CLF10060NIT-3R3N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 5.8A 11.05 MOHM Inductor and Choke
71-CLF10060NIT-3R3N-D
3.3UH 5.8A 11.05 MOHM Inductor and Choke 71-CLF10060NIT-3R3N-D
FIXED IND 3.3UH 5.8A 11.05 MOHM Product overview: CLF10060NIT-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.8A, 11.05 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.8A, 11.05 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-3R3N- D can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5.8A 11.05 MOHM Product overview: CLF10060NIT-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.8A, 11.05 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.8A, 11.05 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-3R3N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 8.1A, 30%, Shielded; Inductance Tdk - 01AC4793 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 8.1A, 30%, Shielded; Inductance Tdk
01AC4793
Inductor, 3.3Uh, 8.1A, 30%, Shielded; Inductance Tdk 01AC4793
INDUCTOR, 3.3UH, 8.1A, 30%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 8.1A, 30%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915521-CLF10060NIT-3R3N-D 445-174713-6-ND 71-CLF10060NIT-3R3N-D 01AC4793
Product Name Fixed Inductors - CLF10060NIT-3R3N-D Fixed Inductors 3.3UH 5.8A 11.05 MOHM Inductor and Choke Inductor, 3.3Uh, 8.1A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers