Manufacturer: TDK Corporation
Win Source Part Number: 915520-CLF10060NIT-3
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 73.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174719-6, 445-174719-1, 445-174719-2
FIXED IND 33UH 2.15A 73.2MOHM SM Product overview: CLF10060NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.15A, 73.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.15A, 73.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-330M-
33µH Shielded Wirewound Inductor 2.15A 73.2mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 2.15A 73.2mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 2.15A 73.2mOhm Max Nonstandard
INDUCTOR, 33UH, 2.9A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 915520-CLF10060NIT-330M-D | 71-CLF10060NIT-330M-D | 445-174719-2-ND | 01AC4794 |
| Product Name | Fixed Inductors - CLF10060NIT-330M-D | 33UH 2.15A 73.2MOHM Inductor and Choke | Fixed Inductors | Inductor, 33Uh, 2.9A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 33 microH | 33 microH |