TDK Corporation 2.2UH 8.5A 9.23MOHM Inductor and Choke CLF10060NIT-2R2N-D

Description
FIXED IND 2.2UH 8.5A 9.23MOHM SM Product overview: CLF10060NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.5A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.5A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-2R2N- D can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 2.2UH 8.5A 9.23MOHM SM Product overview: CLF10060NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.5A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.5A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-2R2N- D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor is a shielded type with an inductance of 2.2 µH and a rated RMS current of 8.5 A. It is part of the CLF-NI-D series and features a saturation current of 9 A. The operating temperature range is from -55°C to +150°C, which includes self-temperature rise. The inductor is compliant with RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. It is designed for use in general electronic equipment, including automotive applications such as ECM, airbags, and electronic power steering. The product dimensions are 10.1 mm x 10 mm x 6 mm, and it is packaged in reels of 500 pieces.

Datasheet Summary
Powered by GS/AI

The inductor is a shielded type with an inductance of 2.2 µH and a rated RMS current of 8.5 A. It is part of the CLF-NI-D series and features a saturation current of 9 A. The operating temperature range is from -55°C to +150°C, which includes self-temperature rise. The inductor is compliant with RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. It is designed for use in general electronic equipment, including automotive applications such as ECM, airbags, and electronic power steering. The product dimensions are 10.1 mm x 10 mm x 6 mm, and it is packaged in reels of 500 pieces.

Suppliers

Company
Product
Description
Supplier Links
2.2UH 8.5A 9.23MOHM Inductor and Choke - 71-CLF10060NIT-2R2N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 8.5A 9.23MOHM Inductor and Choke
71-CLF10060NIT-2R2N-D
2.2UH 8.5A 9.23MOHM Inductor and Choke 71-CLF10060NIT-2R2N-D
FIXED IND 2.2UH 8.5A 9.23MOHM SM Product overview: CLF10060NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.5A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.5A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-2R2N- D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8.5A 9.23MOHM SM Product overview: CLF10060NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.5A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.5A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-2R2N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10060NIT-2R2N-D
866813-CLF10060NIT-2R2N-D
Fixed Inductors - CLF10060NIT-2R2N-D 866813-CLF10060NIT-2R2N-D
Manufacturer: TDK Corporation Win Source Part Number: 866813-CLF10060NIT-2 R2N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 9.23mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174712-1, 445-174712-2, 445-174712-6

Manufacturer: TDK Corporation
Win Source Part Number: 866813-CLF10060NIT-2R2N-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 9.23mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174712-1, 445-174712-2, 445-174712-6

Buy Now
Fixed Inductors - 445-174712-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174712-2-ND
Fixed Inductors 445-174712-2-ND
2.2µH Shielded Wirewound Inductor 8.5A 9.23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.5A 9.23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174712-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174712-1-ND
Fixed Inductors 445-174712-1-ND
2.2µH Shielded Wirewound Inductor 8.5A 9.23mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.5A 9.23mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 8.5A, 30%, Shielded; Inductance Tdk - 01AC4790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 8.5A, 30%, Shielded; Inductance Tdk
01AC4790
Inductor, 2.2Uh, 8.5A, 30%, Shielded; Inductance Tdk 01AC4790
INDUCTOR, 2.2UH, 8.5A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 8.5A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF10060NIT-2R2N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10060NIT-2R2N-D
Fixed Inductors CLF10060NIT-2R2N-D
FIXED IND 2.2UH 8.5A 9.23MOHM SM

FIXED IND 2.2UH 8.5A 9.23MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10060NIT-2R2N-D 866813-CLF10060NIT-2R2N-D 445-174712-2-ND 01AC4790 CLF10060NIT-2R2N-D
Product Name 2.2UH 8.5A 9.23MOHM Inductor and Choke Fixed Inductors - CLF10060NIT-2R2N-D Fixed Inductors Inductor, 2.2Uh, 8.5A, 30%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details