TDK Corporation Fixed Inductors CLF10060NIT-221M-D

Description
220µH Shielded Wirewound Inductor 850mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 850mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174724-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174724-1-ND
Fixed Inductors 445-174724-1-ND
220µH Shielded Wirewound Inductor 850mA 420mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 850mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174724-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174724-2-ND
Fixed Inductors 445-174724-2-ND
220µH Shielded Wirewound Inductor 850mA 420mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 850mA 420mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, 1.2A, 20%, Shielded; Inductance Tdk - 01AC4792 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 1.2A, 20%, Shielded; Inductance Tdk
01AC4792
Inductor, 220Uh, 1.2A, 20%, Shielded; Inductance Tdk 01AC4792
INDUCTOR, 220UH, 1.2A, 20%, SHIELDED; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220UH, 1.2A, 20%, SHIELDED; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):850mA; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF10060NIT-221M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10060NIT-221M-D
Fixed Inductors CLF10060NIT-221M-D
FIXED IND 220UH 850MA 420MOHM SM

FIXED IND 220UH 850MA 420MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174724-1-ND 01AC4792 CLF10060NIT-221M-D
Product Name Fixed Inductors Inductor, 220Uh, 1.2A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers