TDK Corporation 22UH 2.65A 51.6MOHM Inductor and Choke CLF10060NIT-220M-D

Description
FIXED IND 22UH 2.65A 51.6MOHM SM Product overview: CLF10060NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.65A, 51.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.65A, 51.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-220M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.65A 51.6MOHM SM Product overview: CLF10060NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.65A, 51.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.65A, 51.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-220M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 2.65A 51.6MOHM Inductor and Choke - 71-CLF10060NIT-220M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 2.65A 51.6MOHM Inductor and Choke
71-CLF10060NIT-220M-D
22UH 2.65A 51.6MOHM Inductor and Choke 71-CLF10060NIT-220M-D
FIXED IND 22UH 2.65A 51.6MOHM SM Product overview: CLF10060NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.65A, 51.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.65A, 51.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-220M- D can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.65A 51.6MOHM SM Product overview: CLF10060NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.65A, 51.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.65A, 51.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-220M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174718-2-ND
Fixed Inductors 445-174718-2-ND
22µH Shielded Wirewound Inductor 2.65A 51.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.65A 51.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174718-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174718-6-ND
Fixed Inductors 445-174718-6-ND
22µH Shielded Wirewound Inductor 2.65A 51.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.65A 51.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174718-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174718-1-ND
Fixed Inductors 445-174718-1-ND
22µH Shielded Wirewound Inductor 2.65A 51.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.65A 51.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052363-CLF10060NIT-220M-D
Inductors, Coils, Chokes - Fixed Inductors 1052363-CLF10060NIT-220M-D
Win Source Part Number: 1052363-CLF10060NIT- 220M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 51.6mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.398" L x 0.394" W (10.10mm x 10.00mm) Alternative Parts (Cross-Reference): SRR1208-220ML; SRR1260A-220M; NS10165T220MNV; CLF12555T-220M-H; 744770122; SRP1265A-220M; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174718-6,445-174 718-1,445-174718-2 Current - Saturation (Isat): 2.65A

Win Source Part Number: 1052363-CLF10060NIT-220M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 51.6mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.398" L x 0.394" W (10.10mm x 10.00mm)
Alternative Parts (Cross-Reference): SRR1208-220ML; SRR1260A-220M; NS10165T220MNV; CLF12555T-220M-H; 744770122; SRP1265A-220M;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.65 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174718-6,445-174718-1,445-174718-2
Current - Saturation (Isat): 2.65A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10060NIT-220M-D 445-174718-2-ND 1052363-CLF10060NIT-220M-D
Product Name 22UH 2.65A 51.6MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
1000uH 100KHz 0.56A Inductor and Choke - 71-DU1971-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers