TDK Corporation Fixed Inductors CLF10060NIT-151M-D

Description
150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174723-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174723-1-ND
Fixed Inductors 445-174723-1-ND
150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174723-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174723-6-ND
Fixed Inductors 445-174723-6-ND
150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174723-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174723-2-ND
Fixed Inductors 445-174723-2-ND
150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.05A 288mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, 1.5A, 20%, Shielded; Inductance Tdk - 01AC4789 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 1.5A, 20%, Shielded; Inductance Tdk
01AC4789
Inductor, 150Uh, 1.5A, 20%, Shielded; Inductance Tdk 01AC4789
INDUCTOR, 150UH, 1.5A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.05A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 150UH, 1.5A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.05A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174723-1-ND 01AC4789
Product Name Fixed Inductors Inductor, 150Uh, 1.5A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers