TDK Corporation SMD 15UH 3.3A 36 MOHM Inductor and Choke CLF10060NIT-150M-D

Description
FIXED IND 15UH 3.3A 36 MOHM SMD Product overview: CLF10060NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-150M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 3.3A 36 MOHM SMD Product overview: CLF10060NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-150M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 3.3A 36 MOHM Inductor and Choke - 71-CLF10060NIT-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.3A 36 MOHM Inductor and Choke
71-CLF10060NIT-150M-D
SMD 15UH 3.3A 36 MOHM Inductor and Choke 71-CLF10060NIT-150M-D
FIXED IND 15UH 3.3A 36 MOHM SMD Product overview: CLF10060NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-150M- D can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.3A 36 MOHM SMD Product overview: CLF10060NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10060NIT-150M-D
866812-CLF10060NIT-150M-D
Fixed Inductors - CLF10060NIT-150M-D 866812-CLF10060NIT-150M-D
Manufacturer: TDK Corporation Win Source Part Number: 866812-CLF10060NIT-1 50M-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 36mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174717-6, 445-174717-1, 445-174717-2

Manufacturer: TDK Corporation
Win Source Part Number: 866812-CLF10060NIT-150M-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 36mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174717-6, 445-174717-1, 445-174717-2

Buy Now
Fixed Inductors - 445-174717-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174717-6-ND
Fixed Inductors 445-174717-6-ND
15µH Shielded Wirewound Inductor 3.3A 36mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174717-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174717-1-ND
Fixed Inductors 445-174717-1-ND
15µH Shielded Wirewound Inductor 3.3A 36mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174717-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174717-2-ND
Fixed Inductors 445-174717-2-ND
15µH Shielded Wirewound Inductor 3.3A 36mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF10060NIT-150M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10060NIT-150M-D
Fixed Inductors CLF10060NIT-150M-D
FIXED IND 15UH 3.3A 36 MOHM SMD

FIXED IND 15UH 3.3A 36 MOHM SMD

Supplier's Site Datasheet
Inductor, 15Uh, 4.1A, 20%, Shielded; Inductance Tdk - 01AC4788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 4.1A, 20%, Shielded; Inductance Tdk
01AC4788
Inductor, 15Uh, 4.1A, 20%, Shielded; Inductance Tdk 01AC4788
INDUCTOR, 15UH, 4.1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 4.1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10060NIT-150M-D 866812-CLF10060NIT-150M-D 445-174717-6-ND CLF10060NIT-150M-D 01AC4788
Product Name SMD 15UH 3.3A 36 MOHM Inductor and Choke Fixed Inductors - CLF10060NIT-150M-D Fixed Inductors Fixed Inductors Inductor, 15Uh, 4.1A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers