TDK Corporation Fixed Inductors CLF10060NIT-101M-D

Description
100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174722-1-ND
Fixed Inductors 445-174722-1-ND
100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174722-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174722-6-ND
Fixed Inductors 445-174722-6-ND
100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174722-2-ND
Fixed Inductors 445-174722-2-ND
100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

Buy Now Datasheet
100UH 1.35A 180MOHM Inductor and Choke - 71-CLF10060NIT-101M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 1.35A 180MOHM Inductor and Choke
71-CLF10060NIT-101M-D
100UH 1.35A 180MOHM Inductor and Choke 71-CLF10060NIT-101M-D
FIXED IND 100UH 1.35A 180MOHM SM Product overview: CLF10060NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.35A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.35A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-101M- D can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.35A 180MOHM SM Product overview: CLF10060NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.35A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.35A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-101M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052362-CLF10060NIT-101M-D
Inductors, Coils, Chokes - Fixed Inductors 1052362-CLF10060NIT-101M-D
Win Source Part Number: 1052362-CLF10060NIT- 101M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.398" L x 0.394" W (10.10mm x 10.00mm) Alternative Parts (Cross-Reference): SRR1280-101M; SRR1280A-101M; PM127SH-101M-RC; RFB1010-101L; SLF12575T-101M1R9-PF ; SLF12565T-101M1R6-PF ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174722-1,445-174 722-2,445-174722-6 Current - Saturation (Isat): 1.35A

Win Source Part Number: 1052362-CLF10060NIT-101M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.398" L x 0.394" W (10.10mm x 10.00mm)
Alternative Parts (Cross-Reference): SRR1280-101M; SRR1280A-101M; PM127SH-101M-RC; RFB1010-101L; SLF12575T-101M1R9-PF; SLF12565T-101M1R6-PF;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.35 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174722-1,445-174722-2,445-174722-6
Current - Saturation (Isat): 1.35A

Buy Now
Inductor, 100Uh, 1.9A, 20%, Shielded; Inductance Tdk - 01AC4787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.9A, 20%, Shielded; Inductance Tdk
01AC4787
Inductor, 100Uh, 1.9A, 20%, Shielded; Inductance Tdk 01AC4787
INDUCTOR, 100UH, 1.9A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.35A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 1.9A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):1.35A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF10060NIT-101M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10060NIT-101M-D
Fixed Inductors CLF10060NIT-101M-D
FIXED IND 100UH 1.35A 180MOHM SM

FIXED IND 100UH 1.35A 180MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174722-1-ND 71-CLF10060NIT-101M-D 1052362-CLF10060NIT-101M-D 01AC4787 CLF10060NIT-101M-D
Product Name Fixed Inductors 100UH 1.35A 180MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 100Uh, 1.9A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details