TDK U.S.A. Corporation Fixed Inductors CLF10040T-6R8N-H

Description
6.8µH Shielded Wirewound Inductor 4.8A 18.5mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.8A 18.5mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9581-2-ND
Fixed Inductors 445-9581-2-ND
6.8µH Shielded Wirewound Inductor 4.8A 18.5mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 4.8A 18.5mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9581-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details