FIXED IND 470UH 440MA 1.452 OHM Product overview: CLF10040T-471M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 440MA, 1.452 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 440MA, 1.452 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-471M-CA
470µH Shielded Wirewound Inductor 440mA 1.452Ohm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 771573-CLF10040T-471
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 440mA
Shielding: Shielded
Inductance: 470μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 560mA
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.452 Ohm Max
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Alternative Parts (Cross-Reference): CSDB1005M471T; PCDR1045MT471; HM66A-1045471MLF13; SCDS105R-471M-N;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF10040T-471M-CA | 445-173876-2-ND | 771573-CLF10040T-471M-CA |
| Product Name | 470UH 440MA 1.452 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF10040T-471M-CA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 470 microH | 470 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |