TDK U.S.A. Corporation Fixed Inductors CLF10040T-331M

Description
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9574-2-ND
Fixed Inductors 445-9574-2-ND
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

Buy Now Datasheet
330UH 530MA 1.032 OHM Inductor and Choke - 71-CLF10040T-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 530MA 1.032 OHM Inductor and Choke
71-CLF10040T-331M
330UH 530MA 1.032 OHM Inductor and Choke 71-CLF10040T-331M
FIXED IND 330UH 530MA 1.032 OHM Product overview: CLF10040T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 530MA, 1.032 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 530MA, 1.032 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 530MA 1.032 OHM Product overview: CLF10040T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 530MA, 1.032 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 530MA, 1.032 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381794-CLF10040T-331M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381794-CLF10040T-331M
Inductors, Coils, Chokes - Fixed Inductors 1381794-CLF10040T-331M
Win Source Part Number: 1381794-CLF10040T-33 1M Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Inductance: 330 µH Height - Seated (Max): 0.161" (4.10mm) Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 1.032Ohm Max Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 530 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Product Status: Obsolete Current - Saturation (Isat): 700mA Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 800 pcs

Win Source Part Number: 1381794-CLF10040T-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Inductance: 330 µH
Height - Seated (Max): 0.161" (4.10mm)
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 1.032Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Current Rating (Amps): 530 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Product Status: Obsolete
Current - Saturation (Isat): 700mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 800 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9574-2-ND 71-CLF10040T-331M 1381794-CLF10040T-331M
Product Name Fixed Inductors 330UH 530MA 1.032 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details