TDK U.S.A. Corporation Fixed Inductors CLF10040T-331M-H

Description
330µH Shielded Wirewound Inductor 700mA 860mOhm Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 700mA 860mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9591-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9591-2-ND
Fixed Inductors 445-9591-2-ND
330µH Shielded Wirewound Inductor 700mA 860mOhm Nonstandard

330µH Shielded Wirewound Inductor 700mA 860mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9591-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9591-1-ND
Fixed Inductors 445-9591-1-ND
330µH Shielded Wirewound Inductor 700mA 860mOhm Nonstandard

330µH Shielded Wirewound Inductor 700mA 860mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-331M-H
771571-CLF10040T-331M-H
Fixed Inductors - CLF10040T-331M-H 771571-CLF10040T-331M-H
Manufacturer: TDK Corporation Win Source Part Number: 771571-CLF10040T-331 M-H Series: CLF-H Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 700mA Shielding: Shielded Inductance: 330μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 530mA Test Frequency: 100kHz Family Name: CLF-H Categories: Inductors, Coils, Chokes DC Resistance (DCR): 860 mOhm Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Height - Seated (Maximum): 0.161" (4.10mm) Alternative Parts (Cross-Reference): CDRH10D68NP-331MC; CDRH10D48MNNP-331NC; CDRH10D38DNP-331MC; CDRH10D38DHPNP-331MC ; Introduction Date: October 31, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771571-CLF10040T-331M-H
Series: CLF-H
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 700mA
Shielding: Shielded
Inductance: 330μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 530mA
Test Frequency: 100kHz
Family Name: CLF-H
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 860 mOhm
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Alternative Parts (Cross-Reference): CDRH10D68NP-331MC; CDRH10D48MNNP-331NC; CDRH10D38DNP-331MC; CDRH10D38DHPNP-331MC;
Introduction Date: October 31, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
330UH 700MA 860MOHM Inductor and Choke - 71-CLF10040T-331M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 700MA 860MOHM Inductor and Choke
71-CLF10040T-331M-H
330UH 700MA 860MOHM Inductor and Choke 71-CLF10040T-331M-H
FIXED IND 330UH 700MA 860MOHM SM Product overview: CLF10040T-331M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-331M-H can be used for catalog matching and distributor lookup.

FIXED IND 330UH 700MA 860MOHM SM Product overview: CLF10040T-331M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-331M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9591-2-ND 771571-CLF10040T-331M-H 71-CLF10040T-331M-H
Product Name Fixed Inductors Fixed Inductors - CLF10040T-331M-H 330UH 700MA 860MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Testing Frequency 10 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers