TDK Corporation Fixed Inductors CLF10040T-331M-D

Description
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9608-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9608-6-ND
Fixed Inductors 445-9608-6-ND
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9608-2-ND
Fixed Inductors 445-9608-2-ND
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9608-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9608-1-ND
Fixed Inductors 445-9608-1-ND
330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 530mA 1.032Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
997160-CLF10040T-331M-D
Inductors, Coils, Chokes - Fixed Inductors 997160-CLF10040T-331M-D
Win Source Part Number: 997160-CLF10040T-331 M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.032Ohm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 530 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9608-6,445-9608- 1,445-9608-2,CLF1004 0T331MD Current - Saturation (Isat): 700mA

Win Source Part Number: 997160-CLF10040T-331M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.032Ohm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9608-6,445-9608-1,445-9608-2,CLF10040T331MD
Current - Saturation (Isat): 700mA

Buy Now Datasheet
330UH 530MA 1.032 OHM Inductor and Choke - 71-CLF10040T-331M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 530MA 1.032 OHM Inductor and Choke
71-CLF10040T-331M-D
330UH 530MA 1.032 OHM Inductor and Choke 71-CLF10040T-331M-D
FIXED IND 330UH 530MA 1.032 OHM Product overview: CLF10040T-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 530MA, 1.032 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 530MA, 1.032 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-331M-D can be used for catalog matching and distributor lookup.

FIXED IND 330UH 530MA 1.032 OHM Product overview: CLF10040T-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 530MA, 1.032 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 530MA, 1.032 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-331M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9608-6-ND 997160-CLF10040T-331M-D 71-CLF10040T-331M-D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 330UH 530MA 1.032 OHM Inductor and Choke
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details