TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors CLF10040T-330M

Description
Win Source Part Number: 1378157-CLF10040T-33 0M Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CLF Package: Tape & Reel Product Status: Obsolete Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Height - Seated (Max): 0.161" (4.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 33 µH Current Rating (Amps): 1.7 A Current - Saturation (Isat): 2.2A Shielding: Shielded DC Resistance (DCR): 96mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1378157-CLF10040T-33 0M Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CLF Package: Tape & Reel Product Status: Obsolete Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Height - Seated (Max): 0.161" (4.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 33 µH Current Rating (Amps): 1.7 A Current - Saturation (Isat): 2.2A Shielding: Shielded DC Resistance (DCR): 96mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1378157-CLF10040T-330M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378157-CLF10040T-330M
Inductors, Coils, Chokes - Fixed Inductors 1378157-CLF10040T-330M
Win Source Part Number: 1378157-CLF10040T-33 0M Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CLF Package: Tape & Reel Product Status: Obsolete Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Height - Seated (Max): 0.161" (4.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 33 µH Current Rating (Amps): 1.7 A Current - Saturation (Isat): 2.2A Shielding: Shielded DC Resistance (DCR): 96mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1378157-CLF10040T-330M
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF
Package: Tape & Reel
Product Status: Obsolete
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Height - Seated (Max): 0.161" (4.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 33 µH
Current Rating (Amps): 1.7 A
Current - Saturation (Isat): 2.2A
Shielding: Shielded
DC Resistance (DCR): 96mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 445-9568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9568-2-ND
Fixed Inductors 445-9568-2-ND
33µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.7A 96 MOHM Inductor and Choke - 71-CLF10040T-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.7A 96 MOHM Inductor and Choke
71-CLF10040T-330M
SMD 33UH 1.7A 96 MOHM Inductor and Choke 71-CLF10040T-330M
FIXED IND 33UH 1.7A 96 MOHM SMD Product overview: CLF10040T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.7A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.7A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.7A 96 MOHM SMD Product overview: CLF10040T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.7A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.7A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1378157-CLF10040T-330M 445-9568-2-ND 71-CLF10040T-330M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH 1.7A 96 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers