FIXED IND 33UH 1.7A 96 MOHM SMD Product overview: CLF10040T-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.7A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.7A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-330M-D can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 849678-CLF10040T-330
Series: CLF-D
Features: 33 µH Inductor 1.7 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9602-1, 445-9602-2, CLF10040T330MD, 445-9602-6
Surface Mount Power Inductor, CLF Series, 33 H, 20%, Shielded, 0.08 ohm, 1.7 A RoHS Compliant: Yes
FIXED IND 33UH 1.7A 96 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF10040T-330M-D | 445-9602-2-ND | 849678-CLF10040T-330M-D | 17X1712 | CLF10040T-330M-D |
| Product Name | SMD 33UH 1.7A 96 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF10040T-330M-D | Surface Mount Power Inductor, Clf Series, 33 H, 20%, Shielded, 0.08 Ohm, 1.7 A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 33 microH | 33 microH |