TDK U.S.A. Corporation Fixed Inductors CLF10040T-2R2N

Description
2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9296-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9296-2-ND
Fixed Inductors 445-9296-2-ND
2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF10040T-2R2N - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10040T-2R2N
Fixed Inductors CLF10040T-2R2N
FIXED IND 2.2UH 5A 12.61MOHM SMD

FIXED IND 2.2UH 5A 12.61MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9296-2-ND CLF10040T-2R2N
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details