TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors CLF10040T-2R2N-H

Description
Win Source Part Number: 1171472-CLF10040T-2R 2N-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 9.7mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: CLF10040T2R2NH,445-9 578-1,445-9578-2,445 -9578-6 Product Status: Not For New Designs Current - Saturation (Isat): 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1171472-CLF10040T-2R 2N-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 9.7mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: CLF10040T2R2NH,445-9 578-1,445-9578-2,445 -9578-6 Product Status: Not For New Designs Current - Saturation (Isat): 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1171472-CLF10040T-2R2N-H
Inductors, Coils, Chokes - Fixed Inductors 1171472-CLF10040T-2R2N-H
Win Source Part Number: 1171472-CLF10040T-2R 2N-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 9.7mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: CLF10040T2R2NH,445-9 578-1,445-9578-2,445 -9578-6 Product Status: Not For New Designs Current - Saturation (Isat): 5A

Win Source Part Number: 1171472-CLF10040T-2R2N-H
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-H
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 9.7mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: CLF10040T2R2NH,445-9578-1,445-9578-2,445-9578-6
Product Status: Not For New Designs
Current - Saturation (Isat): 5A

Buy Now Datasheet
SMD 2.2UH 7.5A 9.7MOHM Inductor and Choke - 71-CLF10040T-2R2N-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 7.5A 9.7MOHM Inductor and Choke
71-CLF10040T-2R2N-H
SMD 2.2UH 7.5A 9.7MOHM Inductor and Choke 71-CLF10040T-2R2N-H
FIXED IND 2.2UH 7.5A 9.7MOHM SMD Product overview: CLF10040T-2R2N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 7.5A, 9.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 7.5A, 9.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-2R2N-H can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 7.5A 9.7MOHM SMD Product overview: CLF10040T-2R2N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 7.5A, 9.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 7.5A, 9.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-2R2N-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9578-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9578-2-ND
Fixed Inductors 445-9578-2-ND
2.2µH Shielded Wirewound Inductor 7.5A 9.7mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 7.5A 9.7mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1171472-CLF10040T-2R2N-H 71-CLF10040T-2R2N-H 445-9578-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 7.5A 9.7MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers