TDK Corporation Fixed Inductors CLF10040T-2R2N-D

Description
2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-CLF10040T-2R2N-DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5A 12.61mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 9700 Ohm, 5 A Rohs Compliant Tdk - 17X1708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 9700 Ohm, 5 A Rohs Compliant Tdk
17X1708
Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 9700 Ohm, 5 A Rohs Compliant Tdk 17X1708
Surface Mount Power Inductor, CLF Series, 2.2 H, 30%, Shielded, 9700 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 2.2 H, 30%, Shielded, 9700 ohm, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-CLF10040T-2R2N-DTR-ND 17X1708
Product Name Fixed Inductors Surface Mount Power Inductor, Clf Series, 2.2 H, 30%, Shielded, 9700 Ohm, 5 A Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details