TDK U.S.A. Corporation 220UH 700MA 624MOHM Inductor and Choke CLF10040T-221M

Description
FIXED IND 220UH 700MA 624MOHM SM Product overview: CLF10040T-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 624MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 624MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 700MA 624MOHM SM Product overview: CLF10040T-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 624MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 624MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 700MA 624MOHM Inductor and Choke - 71-CLF10040T-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 700MA 624MOHM Inductor and Choke
71-CLF10040T-221M
220UH 700MA 624MOHM Inductor and Choke 71-CLF10040T-221M
FIXED IND 220UH 700MA 624MOHM SM Product overview: CLF10040T-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 624MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 624MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 700MA 624MOHM SM Product overview: CLF10040T-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 624MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 624MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9573-2-ND
Fixed Inductors 445-9573-2-ND
220µH Shielded Wirewound Inductor 700mA 624mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 624mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-221M
915518-CLF10040T-221M
Fixed Inductors - CLF10040T-221M 915518-CLF10040T-221M
Manufacturer: TDK Corporation Win Source Part Number: 915518-CLF10040T-221 M Series: CLF Operating Temperature Range: -40°C ~ 105°C Features: 220 µH Shielded Wirewound Inductor 700 mA 624mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CLF10040T221M, 445-9573-2, 445-9573-1, 445-9573-6

Manufacturer: TDK Corporation
Win Source Part Number: 915518-CLF10040T-221M
Series: CLF
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µH Shielded Wirewound Inductor 700 mA 624mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CLF10040T221M, 445-9573-2, 445-9573-1, 445-9573-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10040T-221M 445-9573-2-ND 915518-CLF10040T-221M
Product Name 220UH 700MA 624MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CLF10040T-221M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details