FIXED IND 220UH 700MA 624MOHM SM Product overview: CLF10040T-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 624MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 624MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-221M-D can be used for catalog matching and distributor lookup.
Win Source Part Number: 988910-CLF10040T-221
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 624mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: CLF10040T221MD,445-9
Current - Saturation (Isat): 880mA
220µH Shielded Wirewound Inductor 700mA 624mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 700mA 624mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 700mA 624mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF10040T-221M-D | 988910-CLF10040T-221M-D | 445-9607-6-ND |
| Product Name | 220UH 700MA 624MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 220 microH | 220 microH |