TDK U.S.A. Corporation Fixed Inductors CLF10040T-220M-H

Description
22µH Shielded Wirewound Inductor 2.7A 55mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.7A 55mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9584-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9584-2-ND
Fixed Inductors 445-9584-2-ND
22µH Shielded Wirewound Inductor 2.7A 55mOhm Nonstandard

22µH Shielded Wirewound Inductor 2.7A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9584-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9584-1-ND
Fixed Inductors 445-9584-1-ND
22µH Shielded Wirewound Inductor 2.7A 55mOhm Nonstandard

22µH Shielded Wirewound Inductor 2.7A 55mOhm Nonstandard

Buy Now Datasheet
SMD 22UH 2.7A 55 MOHM Inductor and Choke - 71-CLF10040T-220M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.7A 55 MOHM Inductor and Choke
71-CLF10040T-220M-H
SMD 22UH 2.7A 55 MOHM Inductor and Choke 71-CLF10040T-220M-H
FIXED IND 22UH 2.7A 55 MOHM SMD Product overview: CLF10040T-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.7A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.7A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-220M-H can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.7A 55 MOHM SMD Product overview: CLF10040T-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.7A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.7A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-220M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9584-2-ND 71-CLF10040T-220M-H
Product Name Fixed Inductors SMD 22UH 2.7A 55 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers