TDK-Lambda Americas Inc., High Power Division SMD 22UH 2.2A 55 MOHM Inductor and Choke CLF10040T-220M-D

Description
FIXED IND 22UH 2.2A 55 MOHM SMD Product overview: CLF10040T-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-220M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.2A 55 MOHM SMD Product overview: CLF10040T-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-220M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2.2A 55 MOHM Inductor and Choke - 71-CLF10040T-220M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.2A 55 MOHM Inductor and Choke
71-CLF10040T-220M-D
SMD 22UH 2.2A 55 MOHM Inductor and Choke 71-CLF10040T-220M-D
FIXED IND 22UH 2.2A 55 MOHM SMD Product overview: CLF10040T-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-220M-D can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.2A 55 MOHM SMD Product overview: CLF10040T-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-220M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9601-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9601-2-ND
Fixed Inductors 445-9601-2-ND
22µH Shielded Wirewound Inductor 2.2A 55mOhm Nonstandard

22µH Shielded Wirewound Inductor 2.2A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9601-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9601-1-ND
Fixed Inductors 445-9601-1-ND
22µH Shielded Wirewound Inductor 2.2A 55mOhm Nonstandard

22µH Shielded Wirewound Inductor 2.2A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9601-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9601-6-ND
Fixed Inductors 445-9601-6-ND
22µH Shielded Wirewound Inductor 2.2A 55mOhm Nonstandard

22µH Shielded Wirewound Inductor 2.2A 55mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 22 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Tdk - 17X1709 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 22 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Tdk
17X1709
Surface Mount Power Inductor, Clf Series, 22 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Tdk 17X1709
Surface Mount Power Inductor, CLF Series, 22 H, 20%, Shielded, 0.055 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 22 H, 20%, Shielded, 0.055 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF10040T-220M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10040T-220M-D
Fixed Inductors CLF10040T-220M-D
FIXED IND 22UH 2.2A 55 MOHM SMD

FIXED IND 22UH 2.2A 55 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10040T-220M-D 445-9601-2-ND 17X1709 CLF10040T-220M-D
Product Name SMD 22UH 2.2A 55 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Clf Series, 22 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details