TDK Corporation Fixed Inductors CLF10040T-1R5N-D

Description
1.5µH Shielded Wirewound Inductor 5.8A 9.23mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5.8A 9.23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9594-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9594-2-ND
Fixed Inductors 445-9594-2-ND
1.5µH Shielded Wirewound Inductor 5.8A 9.23mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.8A 9.23mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 1.5 H, 30%, Shielded, 7100 Ohm, 5.8 A Rohs Compliant Tdk - 17X1703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 1.5 H, 30%, Shielded, 7100 Ohm, 5.8 A Rohs Compliant Tdk
17X1703
Surface Mount Power Inductor, Clf Series, 1.5 H, 30%, Shielded, 7100 Ohm, 5.8 A Rohs Compliant Tdk 17X1703
Surface Mount Power Inductor, CLF Series, 1.5 H, 30%, Shielded, 7100 ohm, 5.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 1.5 H, 30%, Shielded, 7100 ohm, 5.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9594-2-ND 17X1703
Product Name Fixed Inductors Surface Mount Power Inductor, Clf Series, 1.5 H, 30%, Shielded, 7100 Ohm, 5.8 A Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers