TDK U.S.A. Corporation 1.5UH 5.8A 9.23MOHM Inductor and Choke CLF10040T-1R5N-CA

Description
FIXED IND 1.5UH 5.8A 9.23MOHM SM Product overview: CLF10040T-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 5.8A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 5.8A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-1R5N-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 5.8A 9.23MOHM SM Product overview: CLF10040T-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 5.8A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 5.8A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-1R5N-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 5.8A 9.23MOHM Inductor and Choke - 71-CLF10040T-1R5N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 5.8A 9.23MOHM Inductor and Choke
71-CLF10040T-1R5N-CA
1.5UH 5.8A 9.23MOHM Inductor and Choke 71-CLF10040T-1R5N-CA
FIXED IND 1.5UH 5.8A 9.23MOHM SM Product overview: CLF10040T-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 5.8A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 5.8A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-1R5N-CA can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5.8A 9.23MOHM SM Product overview: CLF10040T-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 5.8A, 9.23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 5.8A, 9.23MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-1R5N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173868-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173868-2-ND
Fixed Inductors 445-173868-2-ND
1.5µH Shielded Wirewound Inductor 5.8A 9.23mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.8A 9.23mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-1R5N-CA
771568-CLF10040T-1R5N-CA
Fixed Inductors - CLF10040T-1R5N-CA 771568-CLF10040T-1R5N-CA
Manufacturer: TDK Corporation Win Source Part Number: 771568-CLF10040T-1R5 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 5.8A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 10.6A Test Frequency: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.23 mOhm Max Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Height - Seated (Maximum): 0.161" (4.10mm) Alternative Parts (Cross-Reference): CLF10040T-1R5N; CLF10040T-1R5N-CA; B1135AS-1R5N; B1015AS-1R5N; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771568-CLF10040T-1R5N-CA
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 5.8A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 10.6A
Test Frequency: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.23 mOhm Max
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Alternative Parts (Cross-Reference): CLF10040T-1R5N; CLF10040T-1R5N-CA; B1135AS-1R5N; B1015AS-1R5N;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10040T-1R5N-CA 445-173868-2-ND 771568-CLF10040T-1R5N-CA
Product Name 1.5UH 5.8A 9.23MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CLF10040T-1R5N-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data